The Renesas MCU, part number 84AC2600, is a 16-bit microcontroller operating at a maximum speed of 32 MHz. It features a low power consumption profile, with operational current as low as 66 µA/MHz and a sleep mode current of 0.57 µA. The device supports a wide voltage range from 1.6 V to 5.5 V and includes 128 KB of program memory and 12 KB of RAM. The MCU is designed with a CISC architecture and a 3-stage pipeline, allowing for flexible instruction execution times. It offers various power management modes, including HALT, STOP, and SNOOZE modes, making it suitable for battery-operated applications. The device also includes an on-chip debug function, self-programming capabilities, and a variety of serial interfaces such as UART and I²C. Operating temperature ranges are specified from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The MCU is packaged in a 30-pin LSSOP format and is compliant with RoHS standards. This microcontroller is ideal for general-purpose applications requiring efficient power management and moderate processing capabilities.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 30-LSSOP
MCU, 16BIT, 32MHZ, LSSOP-30; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:12KB; No. of Pins:30Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 128+8/12 30SSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 30-LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100AGASP#V0-ND | 84AC2600 | R5F100AGASP#V0 | R5F100AGASP#V0 | R5F100AGASP#V0 | R5F100AGASP#V0 |
| Product Name | Microcontrollers | Mcu, 16Bit, 32Mhz, Lssop-30; Product Range Renesas | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | |||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |