Renesas Electronics Corporation Microcontrollers R5F100AFDSP#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100AFDSP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100AFDSP#V0-ND
Microcontrollers R5F100AFDSP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F100AFDSP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F100AFDSP#V0
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F100AFDSP#V0
IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F100AFDSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100AFDSP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F100AFDSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100AFDSP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100AFDSP#V0 - 755873-R5F100AFDSP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100AFDSP#V0
755873-R5F100AFDSP#V0
Embedded - Embedded - Microcontrollers - R5F100AFDSP#V0 755873-R5F100AFDSP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 755873-R5F100AFDSP#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 8x8/10b Supply Voltage: 1.6V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 30-LSSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: R5F100 Manufacturer Pack Quantity: 210 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 21 Date RAM Size: 8K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 755873-R5F100AFDSP#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 8x8/10b
Supply Voltage: 1.6V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-LSSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: R5F100
Manufacturer Pack Quantity: 210
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 21
Date RAM Size: 8K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100AFDSP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100AFDSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100AFDSP#V0
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100AFDSP#V0
16-bit Microcontrollers - MCU R5F100AFDSP#V0
16-bit Microcontrollers - MCU RL78/G13 96+4/8 30SSOP IND TEMP TRAY

16-bit Microcontrollers - MCU RL78/G13 96+4/8 30SSOP IND TEMP TRAY

Buy Now Datasheet
Microcontrollers - R5F100AFDSP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100AFDSP#V0
Microcontrollers R5F100AFDSP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F100AFDSP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100AFDSP#V0
Embedded - Microcontrollers R5F100AFDSP#V0
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F100AFDSP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100AFDSP#V0
Microcontrollers R5F100AFDSP#V0
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100AFDSP#V0-ND 685-R5F100AFDSP#V0 755873-R5F100AFDSP#V0 R5F100AFDSP#V0 R5F100AFDSP#V0 R5F100AFDSP#V0 R5F100AFDSP#V0 R5F100AFDSP#V0
Product Name Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100AFDSP#V0 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 8 KB 8 KB 96 KB 8 KB 8 KB 8 KB
ROM 96 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers