Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100AFASP#V0

Description
Win Source Part Number: 1190494-R5F100AFASP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 210 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F100AFASPV0 Base Product Number: R5F100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1190494-R5F100AFASP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 210 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F100AFASPV0 Base Product Number: R5F100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1190494-R5F100AFASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1190494-R5F100AFASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1190494-R5F100AFASP#V0
Win Source Part Number: 1190494-R5F100AFASP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 210 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 30-LSSOP (0.240", 6.10mm Width) Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F100AFASPV0 Base Product Number: R5F100 Product Status: Obsolete

Win Source Part Number: 1190494-R5F100AFASP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 8K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F100AFASPV0
Base Product Number: R5F100
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - R5F100AFASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100AFASP#V0-ND
Microcontrollers R5F100AFASP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F100AFASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F100AFASP#V0
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F100AFASP#V0
IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F100AFASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100AFASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 30LSSOP Product overview: R5F100AFASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100AFASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100AFASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100AFASP#V0
Embedded - Microcontrollers R5F100AFASP#V0
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100AFASP#V0
16-bit Microcontrollers - MCU R5F100AFASP#V0
16-bit Microcontrollers - MCU RL78G13 96KB/8KB 30SSOP -40_+85C

16-bit Microcontrollers - MCU RL78G13 96KB/8KB 30SSOP -40_+85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100AFASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100AFASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100AFASP#V0
IC MCU 16BIT 96KB FLASH 30LSSOP

IC MCU 16BIT 96KB FLASH 30LSSOP

Supplier's Site
Microcontrollers - R5F100AFASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100AFASP#V0
Microcontrollers R5F100AFASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1190494-R5F100AFASP#V0 R5F100AFASP#V0-ND 685-R5F100AFASP#V0 R5F100AFASP#V0 R5F100AFASP#V0 R5F100AFASP#V0 R5F100AFASP#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 96 KB 8 KB 8 KB 8 KB 8 KB
ROM 8 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details