RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 30-LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP Product overview: R5F100AEASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100AEASP#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 968623-R5F100AEASP#V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 30-LSSOP (0.240", 6.10mm Width)
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F100AEASPV0
Base Product Number: R5F100
Product Status: Obsolete
IC MCU 16BIT 64KB FLASH 30LSSOP
MCU, 16BIT, 32MHZ, LQFP-100; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:30Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 30-LSSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78G13 64+4/4 30SSOP
IC MCU 16BIT 64KB FLASH 30LSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100AEASP#V0-ND | 685-R5F100AEASP#V0 | 968623-R5F100AEASP#V0 | R5F100AEASP#V0 | 84AC2599 | R5F100AEASP#V0 | R5F100AEASP#V0 | R5F100AEASP#V0 | R5F100AEASP#V0 |
| Product Name | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Lqfp-100; Product Range Renesas | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 8x8/10b | ||||||||
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB | 4 KB |