Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F100ACASP#V0

Description
IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: R5F100ACASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100ACASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: R5F100ACASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100ACASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F100ACASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F100ACASP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F100ACASP#V0
IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: R5F100ACASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100ACASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: R5F100ACASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100ACASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F100ACASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100ACASP#V0-ND
Microcontrollers R5F100ACASP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

Buy Now
Embedded - Embedded - Microcontrollers - R5F100ACASP#V0 - 890963-R5F100ACASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100ACASP#V0
890963-R5F100ACASP#V0
Embedded - Embedded - Microcontrollers - R5F100ACASP#V0 890963-R5F100ACASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890963-R5F100ACASP#V 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP Core Processor: RL78 Speed: 32MHz Package: Tray Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 30-LSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890963-R5F100ACASP#V0
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 30-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 30-LSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 210
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100ACASP#V0
16-bit Microcontrollers - MCU R5F100ACASP#V0
16-bit Microcontrollers - MCU STAR RL78/G13 MCU 32+4/2 30SSOP

16-bit Microcontrollers - MCU STAR RL78/G13 MCU 32+4/2 30SSOP

Buy Now Datasheet
Microcontrollers - R5F100ACASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100ACASP#V0
Microcontrollers R5F100ACASP#V0
IC MCU 16BIT 32KB FLASH 30LSSOP

IC MCU 16BIT 32KB FLASH 30LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100ACASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100ACASP#V0
Embedded - Microcontrollers R5F100ACASP#V0
IC MCU 16BIT 32KB FLASH 30LSSOP

IC MCU 16BIT 32KB FLASH 30LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100ACASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100ACASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100ACASP#V0
IC MCU 16BIT 32KB FLASH 30LSSOP

IC MCU 16BIT 32KB FLASH 30LSSOP

Supplier's Site
Microcontrollers - R5F100ACASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100ACASP#V0
Microcontrollers R5F100ACASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100ACASP#V0 R5F100ACASP#V0-ND 890963-R5F100ACASP#V0 R5F100ACASP#V0 R5F100ACASP#V0 R5F100ACASP#V0 R5F100ACASP#V0 R5F100ACASP#V0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F100ACASP#V0 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 to 1.6 volts
Package Type Other; Tray Other; "30-LSSOP (0.240"", 6.10mm Width)" SOP; SSOP; Other; 30-LSSOP Other; 30-LSSOP (0.240", 6.10mm Width) SSOP SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CRLMHAFXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
7 suppliers