Renesas Electronics Corporation Microcontrollers R5F100AAA100SP#30

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F100AAA100SP#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The device is equipped with 16 KB of flash memory and supports a variety of operating modes including HALT, STOP, and SNOOZE. This microcontroller utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes on-chip RAM ranging from 2 to 32 KB and supports self-programming capabilities. The device also features a high-speed on-chip oscillator with selectable frequencies, a Direct Memory Access (DMA) controller, and multiple serial interfaces including SPI, UART, and I²C. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C), making it versatile for various projects. The microcontroller also includes an A/D converter with 8/10-bit resolution and multiple channels, enhancing its capability for analog signal processing. Overall, the R5F100AAA100SP#30 is designed for general-purpose applications requiring efficient power management and robust performance.

Datasheet Summary
Powered by GS/AI

The R5F100AAA100SP#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The device is equipped with 16 KB of flash memory and supports a variety of operating modes including HALT, STOP, and SNOOZE. This microcontroller utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes on-chip RAM ranging from 2 to 32 KB and supports self-programming capabilities. The device also features a high-speed on-chip oscillator with selectable frequencies, a Direct Memory Access (DMA) controller, and multiple serial interfaces including SPI, UART, and I²C. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C), making it versatile for various projects. The microcontroller also includes an A/D converter with 8/10-bit resolution and multiple channels, enhancing its capability for analog signal processing. Overall, the R5F100AAA100SP#30 is designed for general-purpose applications requiring efficient power management and robust performance.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100AAA100SP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100AAA100SP#30
Microcontrollers R5F100AAA100SP#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100AAA100SP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100AAA100SP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100AAA100SP#30
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100AAA100SP#30 R5F100AAA100SP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active Active
Clock Speed 32 MHz 32 MHz
RAM 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers