RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 25-LGA (3x3)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 25-LGA (3x3)
IC MCU 16BIT 48KB FLASH 25WFLGA
IC MCU 16BIT 48KB FLASH 25WFLGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F1008DGLA#W0TR-ND | R5F1008DGLA#W0 | R5F1008DGLA#W0 | R5F1008DGLA#W0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 6x8/10b | |||
| RAM | 3 KB | 3 KB | 3 KB | |
| ROM | 48 KB |