IC MCU 16BIT 256KB FLSH 144LFQFP
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-LQFP
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 256KB FLSH 144LFQFP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24568NVZFQV | R4F24568NVZFQV | R4F24568NVZFQV | R4F24568NVZFQV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 48 KB | 48 KB | ||
| ROM Type | Flash; FLASH |