16-bit Microcontrollers - MCU MCU 3.3V 128K Pb-free FP-144H
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 128KB FLSH 144LFQFP
IC MCU 16BIT 128KB FLSH 144LFQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24565NVFQV | R4F24565NVFQV | R4F24565NVFQV | R4F24565NVFQV |
| Product Name | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 48 KB | 48 KB | ||
| I/O Ports | 96 |