16-bit Microcontrollers - MCU H8S/2427 512K/48K 144LQFP -40~85+C Tin
IC MCU 16BIT 512KB FLSH 144LFQFP
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 512KB FLSH 144LFQFP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24278DVRFQU | R4F24278DVRFQU | R4F24278DVRFQU | R4F24278DVRFQU |
| Product Name | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 33 MHz | 33 MHz | ||
| RAM | 48 KB | 48 KB | ||
| ROM Type | Flash; FLASH |