IC MCU 16BIT 256KB FLSH 144LFQFP
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-LQFP
H8S/2600 H8® H8S/2400 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 256KB FLSH 144LFQFP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R4F24268NVZFQV | R4F24268NVZFQV | R4F24268NVZFQV | R4F24268NVZFQV |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 33 MHz | 33 MHz | ||
| RAM | 48 KB | 48 KB | ||
| I/O Ports | 96 |