IC MOTOR DRIVER 6CH 40WQFN Product overview: R2A30440NP#W0 from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-R2A30440NP#W0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1029016-R2A30440NP#W
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: CMOS
Current - Output: 800mA
Function: Driver
Interface: PWM
Output Configuration: Half Bridge (6)
Step Resolution: >256 Microsteps
Voltage - Supply: 6.5V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
IC MOTOR DRIVER 6CH 40WQFN
IC MOTOR DRIVER 6CH 40WQFN
Motor Driver CMOS PWM 40-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-R2A30440NP#W0 | 1029016-R2A30440NP#W0 | R2A30440NP#W0 | R2A30440NP#W0 | R2A30440NP#W0 |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| DC Input | 6 volts | 6 volts | |||
| AC Input | 6 volts |