Renesas Electronics Corporation Motor Driver IC R2A30440NP#U0

Description
IC MOTOR DRIVER 6CH 40WQFN Product overview: R2A30440NP#U0 from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-R2A30440NP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 6CH 40WQFN Product overview: R2A30440NP#U0 from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-R2A30440NP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-R2A30440NP#U0
Motor Driver IC 744-R2A30440NP#U0
IC MOTOR DRIVER 6CH 40WQFN Product overview: R2A30440NP#U0 from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-R2A30440NP#U0 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 6CH 40WQFN Product overview: R2A30440NP#U0 from Renesas Electronics Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-R2A30440NP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - R2A30440NP#U0 - 931303-R2A30440NP#U0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - R2A30440NP#U0
931303-R2A30440NP#U0
PMIC - PMIC - Motor Drivers, Controllers - R2A30440NP#U0 931303-R2A30440NP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931303-R2A30440NP#U0 Operating Temperature Range: -30°C ~ 85°C (TA) Features: - Motor Driver CMOS PWM 40-QFN (5x5) Package: Tray Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (5x5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 931303-R2A30440NP#U0
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: - Motor Driver CMOS PWM 40-QFN (5x5)
Package: Tray
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - R2A30440NP#U0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
R2A30440NP#U0
PMIC - Motor Drivers, Controllers R2A30440NP#U0
IC MOTOR DRIVER 6CH 40WQFN

IC MOTOR DRIVER 6CH 40WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - R2A30440NP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
R2A30440NP#U0
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers R2A30440NP#U0
IC MOTOR DRIVER 6CH 40WQFN

IC MOTOR DRIVER 6CH 40WQFN

Supplier's Site
Motor Drivers, Controllers - R2A30440NP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
R2A30440NP#U0
Motor Drivers, Controllers R2A30440NP#U0
Motor Driver CMOS PWM 40-QFN (5x5)

Motor Driver CMOS PWM 40-QFN (5x5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-R2A30440NP#U0 931303-R2A30440NP#U0 R2A30440NP#U0 R2A30440NP#U0 R2A30440NP#U0
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - R2A30440NP#U0 PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus PWM
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
DC Input 6 volts
Unlock Full Specs
to access all available technical data