Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985520-R2A20150SA#W5
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 400 kHz
Interface: I2C
Number of Pins: 16
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Number of I/Os: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985520-R2A20150SA#W5 |
| Product Name | OEM Parts - OEM Parts (O - R) - R2A20150SA#W5 |