IC LED DRIVER LINEAR PWM 8SOP
IC LED DRIVER LINEAR PWM 8SOP
LED Driver IC 1 Output Linear Analog, PWM, TRIAC Dimming 8-SOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 931295-R2A20135SP#W5
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output Linear - Analog, PWM, TRIAC Dimming - 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: R2A20135
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER LINEAR PWM 8SOP Product overview: R2A20135SP#W5 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-R2A20135SP#W5 can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN DIM 900MA 8SOP
LED Lighting Drivers LED Driver
IC LED DRIVER LINEAR PWM 8SOP
IC LED DRIVER LIN DIM 900MA 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 559-R2A20135SP#W5CT-ND | 931295-R2A20135SP#W5 | 137-R2A20135SP#W5 | R2A20135SP#W5 | R2A20135SP#W5 | R2A20135SP#W5 | 668-R2A20135SP#W5 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - R2A20135SP#W5 | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER LIN DIM 900MA 8SOP |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.5 to 24 volts | 8.5 to 24 volts | 8.5 to 24 volts | ||||
| Output Voltage | 14.8 volts | ||||||
| Features | RoHS Compliant | RoHS Compliant |