Win Source Part Number: 1011956-R2A20132SP#W
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Voltage - Supply: 24V
Package / Case: 20-SOIC (0.216", 5.50mm Width)
Supplier Device Package: 20-SOP
Temperature Range - Operating: -40°C ~ 150°C
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: R2A20132SP#W0DKR,R2A
Base Product Number: R2A20132
Product Status: Not For New Designs
PFC IC Critical Conduction (CRM) 20-SOP
PFC IC Critical Conduction (CRM) 20-SOP
IC PFC CTRLR CRM 20SOP
PFC IC Critical Conduction (CRM) 20-SOP
IC PFC CTRLR CRM 20SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1011956-R2A20132SP#W0 | R2A20132SP#W0TR-ND | R2A20132SP#W0 | R2A20132SP#W0 | R2A20132SP#W0 |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |