PFC IC Continuous Conduction (CCM) 70kHz ~ 86kHz 20-SOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 890811-R2A20114ASP#W
Operating Temperature Range: -40°C ~ 150°C
Features: PFC IC Continuous Conduction (CCM) 70kHz ~ 86kHz 20-SOP
Package: Reel - TR
Package: 20-SOIC (0.216", 5.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: R2A20114
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PFC CTRLR CCM 86KHZ 20SOP
IC PFC CTRLR CCM 86KHZ 20SOP
PFC IC Continuous Conduction (CCM) 70kHz ~ 86kHz 20-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | R2A20114ASP#W0-ND | 890811-R2A20114ASP#W0 | R2A20114ASP#W0 | R2A20114ASP#W0 | R2A20114ASP#W0 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - R2A20114ASP#W0 | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |