Manufacturer: Renesas Electronics America
Win Source Part Number: 890810-R2A20114AFP#W
Operating Temperature Range: -40°C ~ 150°C
Features: PFC IC Continuous Conduction (CCM) 70kHz ~ 86kHz 40-LQFP (7x7)
Package: Reel - TR
Package: 40-LQFP
Mounting: Surface Mount
Family Name: R2A20114
Categories: Integrated Circuits (ICs)
Case / Package: 40-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PFC IC Continuous Conduction (CCM) 70kHz ~ 86kHz 40-LQFP (7x7)
IC PFC CTRLR CCM 86KHZ 40LQFP
PFC IC Continuous Conduction (CCM) 70kHz ~ 86kHz 40-LQFP (7x7)
IC PFC CTRLR CCM 86KHZ 40LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 890810-R2A20114AFP#W5 | R2A20114AFP#W5-ND | R2A20114AFP#W5 | R2A20114AFP#W5 | R2A20114AFP#W5 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - R2A20114AFP#W5 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |