IC SRAM 64MBIT PARALLEL 48TSOP I Product overview: R1WV6416RSA-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV6416RSA-7SR#
SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70ns 48-TSOP I
IC SRAM 64MBIT PARALLEL 48TSOP I
SRAM Memory IC 64Mbit Parallel 70 ns 48-TSOP I
SRAM Memory IC 64Mbit Parallel 70 ns 48-TSOP I
IC SRAM 64MBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R1WV6416RSA-7SR#B0 | R1WV6416RSA-7SR#B0-ND | R1WV6416RSA-7SR#B0 | R1WV6416RSA-7SR#B0 | R1WV6416RSA-7SR#B0 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |