IC SRAM 64MBIT PARALLEL 48TSOP I
IC SRAM 64MBIT PARALLEL 48TSOP I
SRAM Memory IC 64Mbit Parallel 55 ns 48-TSOP I
The R1WV Series of advanced low voltage static RAMs is suitable for memory applications where a simple interfacing, battery operating and battery backup are the important design objectives.
Single 2.7V to 3.6V power supply. Small stand-by current. No clocks, No refresh required. All inputs and outputs are TTL compatible
Memory Size = 64Mbit
Organisation = 4M words x 16 bit, 8M words x 8 bit
Number of Words = 4M, 8M
Number of Bits per Word = 8 bit, 16 bit
Maximum Random Access Time = 55ns
Address Bus Width = 21 bit, 22 bit
Low Power = Yes
Mounting Type = Surface Mount
Package Type = TSOP
Pin Count = 48
Delivery on production packaging - Reel. This product is non-returnable.
The R1WV Series of advanced low voltage static RAMs is suitable for memory applications where a simple interfacing, battery operating and battery backup are the important design objectives.
Single 2.7V to 3.6V power supply. Small stand-by current. No clocks, No refresh required. All inputs and outputs are TTL compatible
Memory Size = 64Mbit
Organisation = 4M words x 16 bit, 8M words x 8 bit
Number of Words = 4M, 8M
Number of Bits per Word = 8 bit, 16 bit
Maximum Random Access Time = 55ns
Address Bus Width = 21 bit, 22 bit
Low Power = Yes
Mounting Type = Surface Mount
Package Type = TSOP
Pin Count = 48
Manufacturer: Renesas Electronics America
Win Source Part Number: 890798-R1WV6416RSA-5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55 ns 48-TSOP I
Package: Tube
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
R1WV6416RSA-5SI - Low Power SRAM
SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55 ns 48-TSOP I
SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55ns 48-TSOP I
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Nova Technology(HK) Co.,Ltd | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | R1WV6416RSA-5SI#B0 | R1WV6416RSA-5SI#B0 | R1WV6416RSA-5SI#B0 | 1266974P | 890798-R1WV6416RSA-5SI#B0 | R1WV6416RSA-5SI#B0 | R1WV6416RSA-5SI#B0 | R1WV6416RSA-5SI#B0-ND |
Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory - SRAM - R1WV6416RSA-5SI#B0 | Memory | Memory | ||
Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip |
Access Time | 55 ns | 55 ns | 55 ns | |||||
Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |||
Cycle Time | 55 ns | |||||||
Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |