Renesas Electronics Corporation DRAM R1WV6416RBG-5SI

Description
Category: DRAM Win Source Part Number: 1447578-R1WV6416RBG- 5SI Manufacturer: Renesas Electronics America
Request a Quote Datasheet
Description
Category: DRAM Win Source Part Number: 1447578-R1WV6416RBG- 5SI Manufacturer: Renesas Electronics America
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM - 1447578-R1WV6416RBG-5SI - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447578-R1WV6416RBG- 5SI Manufacturer: Renesas Electronics America

Category: DRAM
Win Source Part Number: 1447578-R1WV6416RBG-5SI
Manufacturer: Renesas Electronics America

Buy Now
Memory IC and Storage Component - 774-R1WV6416RBG-5SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1WV6416RBG-5SI
Memory IC and Storage Component 774-R1WV6416RBG-5SI
SRAM 2Mx32 (64MBIT) PARALLEL FBGA 55NS Product overview: R1WV6416RBG-5SI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV6416RBG-5SI can be used for catalog matching and distributor lookup.

SRAM 2Mx32 (64MBIT) PARALLEL FBGA 55NS Product overview: R1WV6416RBG-5SI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV6416RBG-5SI can be used for catalog matching and distributor lookup.

Supplier's Site
Sram, 64Mbit, 3V, 55Ns, 48Fbga; Memory Size Renesas - 73T9555 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 64Mbit, 3V, 55Ns, 48Fbga; Memory Size Renesas
73T9555
Sram, 64Mbit, 3V, 55Ns, 48Fbga; Memory Size Renesas 73T9555
SRAM, 64MBIT, 3V, 55NS, 48FBGA; Memory Size:64Mbit; SRAM Memory Configuration:4M x 16bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:FBGA; No. of Pins:48; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 64MBIT, 3V, 55NS, 48FBGA; Memory Size:64Mbit; SRAM Memory Configuration:4M x 16bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:FBGA; No. of Pins:48; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1447578-R1WV6416RBG-5SI 774-R1WV6416RBG-5SI 73T9555
Product Name DRAM Memory IC and Storage Component Sram, 64Mbit, 3V, 55Ns, 48Fbga; Memory Size Renesas
Memory Category SRAM Chip SRAM Chip SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details