Manufacturer: Renesas Electronics America
Win Source Part Number: 287820-R1RW0416DSB-2
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Preliminary
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT 12NS 44TSOP Product overview: R1RW0416DSB-2PI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1RW0416DSB-2PI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 287820-R1RW0416DSB-2PI | 774-R1RW0416DSB-2PI |
| Product Name | Memory - SRAM - R1RW0416DSB-2PI | Memory IC and Storage Component |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |