SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
SRAM Memory IC 4Mbit Parallel 12 ns 44-SOJ
IC SRAM 4MBIT PARALLEL 44SOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1RW0416DGE-2PI#B1-ND | R1RW0416DGE-2PI#B1 | R1RW0416DGE-2PI#B1 | R1RW0416DGE-2PI#B1 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |