Renesas Electronics Corporation Memory R1RP0416DGE-2LR#B0

Description
SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
Request a Quote Datasheet
Description
SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - R1RP0416DGE-2LR#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ

SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ

Buy Now Datasheet
Memory - SRAM - R1RP0416DGE-2LR#B0 - 931288-R1RP0416DGE-2LR#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1RP0416DGE-2LR#B0
931288-R1RP0416DGE-2LR#B0
Memory - SRAM - R1RP0416DGE-2LR#B0 931288-R1RP0416DGE-2LR#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 931288-R1RP0416DGE-2 LR#B0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM Memory IC 4Mb (256K x 16) Parallel 12 ns 44-SOJ Package: Tube Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 931288-R1RP0416DGE-2LR#B0
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM Memory IC 4Mb (256K x 16) Parallel 12 ns 44-SOJ
Package: Tube
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-R1RP0416DGE-2LR#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1RP0416DGE-2LR#B0
Memory IC and Storage Component 774-R1RP0416DGE-2LR#B0
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: R1RP0416DGE-2LR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1RP0416DGE-2LR# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44SOJ Product overview: R1RP0416DGE-2LR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1RP0416DGE-2LR#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - R1RP0416DGE-2LR#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1RP0416DGE-2LR#B0
Integrated Circuits (ICs) - Memory R1RP0416DGE-2LR#B0
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site
Memory - R1RP0416DGE-2LR#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 12 ns 44-SOJ

SRAM Memory IC 4Mbit Parallel 12 ns 44-SOJ

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1RP0416DGE-2LR#B0-ND 931288-R1RP0416DGE-2LR#B0 774-R1RP0416DGE-2LR#B0 R1RP0416DGE-2LR#B0 R1RP0416DGE-2LR#B0 R1RP0416DGE-2LR#B0
Product Name Memory Memory - SRAM - R1RP0416DGE-2LR#B0 Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "44-BSOJ (0.400"", 10.16mm Width)" SOJ; 44-SOJ SOJ; Tube SOJ 44-BSOJ (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 448-CY14B101I-SFXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers