Renesas Electronics Corporation Memory - SRAM - R1RP0408DGE-2PR#B0 R1RP0408DGE-2PR#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 287810-R1RP0408DGE-2 PR#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 36-SOJ Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-BSOJ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 287810-R1RP0408DGE-2 PR#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 36-SOJ Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-BSOJ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1RP0408DGE-2PR#B0 - 287810-R1RP0408DGE-2PR#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1RP0408DGE-2PR#B0
287810-R1RP0408DGE-2PR#B0
Memory - SRAM - R1RP0408DGE-2PR#B0 287810-R1RP0408DGE-2PR#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 287810-R1RP0408DGE-2 PR#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 36-SOJ Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 36-BSOJ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 287810-R1RP0408DGE-2PR#B0
Packaging: Tube
Mounting Style: SMD
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Supplier Device Package: 36-SOJ
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 36-BSOJ
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory IC and Storage Component - 774-R1RP0408DGE-2PR#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1RP0408DGE-2PR#B0
Memory IC and Storage Component 774-R1RP0408DGE-2PR#B0
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: R1RP0408DGE-2PR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1RP0408DGE-2PR# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36SOJ Product overview: R1RP0408DGE-2PR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1RP0408DGE-2PR#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1RP0408DGE-2PR#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ

SRAM Memory IC 4Mb (512K x 8) Parallel 12ns 36-SOJ

Buy Now Datasheet
Memory - R1RP0408DGE-2PR#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 12 ns 36-SOJ

SRAM Memory IC 4Mbit Parallel 12 ns 36-SOJ

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - R1RP0408DGE-2PR#B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
R1RP0408DGE-2PR#B0
Integrated Circuits (ICs) - Memory R1RP0408DGE-2PR#B0
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 287810-R1RP0408DGE-2PR#B0 774-R1RP0408DGE-2PR#B0 R1RP0408DGE-2PR#B0-ND R1RP0408DGE-2PR#B0 R1RP0408DGE-2PR#B0 R1RP0408DGE-2PR#B0
Product Name Memory - SRAM - R1RP0408DGE-2PR#B0 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00051729 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V2576S150PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details