Renesas Electronics Corporation Memory IC and Storage Component R1LV5256ESP-7SR#S0

Description
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LV5256ESP-7SR#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV5256ESP-7SR# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LV5256ESP-7SR#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV5256ESP-7SR# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1LV5256ESP-7SR#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV5256ESP-7SR#S0
Memory IC and Storage Component 774-R1LV5256ESP-7SR#S0
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LV5256ESP-7SR#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV5256ESP-7SR# S0 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LV5256ESP-7SR#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV5256ESP-7SR#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R1LV5256ESP-7SR#S0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 70ns, CMOS, PDSO28

Standard SRAM, 32KX8, 70ns, CMOS, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1087116-R1LV5256ESP-7SR#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1087116-R1LV5256ESP-7SR#S0
Integrated Circuits (ICs) - Memory 1087116-R1LV5256ESP-7SR#S0
Win Source Part Number: 1087116-R1LV5256ESP- 7SR#S0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-SOIC (0.342", 8.69mm Width) Supplier Device Package: 28-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2156-R1LV5256ESP-7SR #S0-RETR,RENRNSR1LV5 256ESP-7SR#S0 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1087116-R1LV5256ESP-7SR#S0
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package: 28-SOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2156-R1LV5256ESP-7SR#S0-RETR,RENRNSR1LV5256ESP-7SR#S0
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1LV5256ESP-7SR#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1LV5256ESP-7SR#S0
Integrated Circuits (ICs) - Memory R1LV5256ESP-7SR#S0
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Memory - R1LV5256ESP-7SR#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
Memory - R1LV5256ESP-7SR#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1LV5256ESP-7SR#S0 R1LV5256ESP-7SR#S0 1087116-R1LV5256ESP-7SR#S0 R1LV5256ESP-7SR#S0 R1LV5256ESP-7SR#S0 R1LV5256ESP-7SR#S0
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2346575 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details