Renesas Electronics Corporation Integrated Circuits (ICs) - Memory R1LV5256ESA-5SI#B1

Description
Win Source Part Number: 1087113-R1LV5256ESA- 5SI#B1 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 234 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61C6416AL-12TLI; IS62C256AL-45ULI; CY7C199D-10VXI; IS62C1024AL-35QLI; CY7C109D-10VXI; CY62128EV30LL-45ZAXI ; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: -1161-R1LV5256ESA-5S I#B1 Base Product Number: R1LV5256
Request a Quote Datasheet
Description
Win Source Part Number: 1087113-R1LV5256ESA- 5SI#B1 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 234 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61C6416AL-12TLI; IS62C256AL-45ULI; CY7C199D-10VXI; IS62C1024AL-35QLI; CY7C109D-10VXI; CY62128EV30LL-45ZAXI ; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: -1161-R1LV5256ESA-5S I#B1 Base Product Number: R1LV5256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1087113-R1LV5256ESA-5SI#B1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1087113-R1LV5256ESA-5SI#B1
Integrated Circuits (ICs) - Memory 1087113-R1LV5256ESA-5SI#B1
Win Source Part Number: 1087113-R1LV5256ESA- 5SI#B1 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 234 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61C6416AL-12TLI; IS62C256AL-45ULI; CY7C199D-10VXI; IS62C1024AL-35QLI; CY7C109D-10VXI; CY62128EV30LL-45ZAXI ; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: -1161-R1LV5256ESA-5S I#B1 Base Product Number: R1LV5256

Win Source Part Number: 1087113-R1LV5256ESA-5SI#B1
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 234
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61C6416AL-12TLI; IS62C256AL-45ULI; CY7C199D-10VXI; IS62C1024AL-35QLI; CY7C109D-10VXI; CY62128EV30LL-45ZAXI;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: -1161-R1LV5256ESA-5SI#B1
Base Product Number: R1LV5256

Buy Now Datasheet
 - R1LV5256ESA-5SI#B1 - Rochester Electronics
Newburyport, MA, United States
SRAM

SRAM

Supplier's Site Datasheet
Memory - R1LV5256ESA-5SI#B1-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-TSOP I

SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV5256ESA-5SI#B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV5256ESA-5SI#B1
Memory IC and Storage Component 774-R1LV5256ESA-5SI#B1
IC SRAM 256KBIT PAR 28TSOP I Product overview: R1LV5256ESA-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV5256ESA-5SI# B1 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PAR 28TSOP I Product overview: R1LV5256ESA-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV5256ESA-5SI#B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - R1LV5256ESA-5SI#B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1LV5256ESA-5SI#B1
Integrated Circuits (ICs) - Memory R1LV5256ESA-5SI#B1
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - R1LV5256ESA-5SI#B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 55 ns 28-TSOP I

SRAM Memory IC 256Kbit Parallel 55 ns 28-TSOP I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1087113-R1LV5256ESA-5SI#B1 R1LV5256ESA-5SI#B1 R1LV5256ESA-5SI#B1-ND 774-R1LV5256ESA-5SI#B1 R1LV5256ESA-5SI#B1 R1LV5256ESA-5SI#B1 R1LV5256ESA-5SI#B1
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 7164L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers