Renesas Electronics Corporation Memory - SRAM - R1LV1616RBG-7SR#B0 R1LV1616RBG-7SR#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 119654-R1LV1616RBG-7 SR#B0 Packaging: Tray Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-FBGA (7.5x8.5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62167EV30LL-45ZXA; R1LV1616HSA-4LI#B0; R1LV1616HSA-4LI; R1LV1616RBG-7SR#B0; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 119654-R1LV1616RBG-7 SR#B0 Packaging: Tray Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-FBGA (7.5x8.5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62167EV30LL-45ZXA; R1LV1616HSA-4LI#B0; R1LV1616HSA-4LI; R1LV1616RBG-7SR#B0; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1LV1616RBG-7SR#B0 is a 16-Mbit static RAM organized as 1,048,576 words by 16 bits, designed for low voltage applications. It operates with a single power supply voltage ranging from 2.7V to 3.6V and features a low standby current of 2µA at 3.0V. The device supports data retention at a minimum voltage of 2.0V and does not require clock signals or refresh cycles, simplifying its integration into battery-operated systems. This memory chip is available in multiple package options, including a 48-ball fine pitch ball grid array (f-BGA) and a 48-pin thin small outline package (TSOP), allowing for flexible PCB design and compact mounting. The access time for this specific part is rated at 70 ns, making it suitable for various applications that require moderate speed. All inputs and outputs are TTL compatible, and the device includes features for easy memory expansion and data contention prevention. Engineers looking for a reliable and efficient SRAM solution for low-power applications may find the R1LV1616RBG-7SR#B0 to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The R1LV1616RBG-7SR#B0 is a 16-Mbit static RAM organized as 1,048,576 words by 16 bits, designed for low voltage applications. It operates with a single power supply voltage ranging from 2.7V to 3.6V and features a low standby current of 2µA at 3.0V. The device supports data retention at a minimum voltage of 2.0V and does not require clock signals or refresh cycles, simplifying its integration into battery-operated systems. This memory chip is available in multiple package options, including a 48-ball fine pitch ball grid array (f-BGA) and a 48-pin thin small outline package (TSOP), allowing for flexible PCB design and compact mounting. The access time for this specific part is rated at 70 ns, making it suitable for various applications that require moderate speed. All inputs and outputs are TTL compatible, and the device includes features for easy memory expansion and data contention prevention. Engineers looking for a reliable and efficient SRAM solution for low-power applications may find the R1LV1616RBG-7SR#B0 to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1LV1616RBG-7SR#B0 - 119654-R1LV1616RBG-7SR#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LV1616RBG-7SR#B0
119654-R1LV1616RBG-7SR#B0
Memory - SRAM - R1LV1616RBG-7SR#B0 119654-R1LV1616RBG-7SR#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 119654-R1LV1616RBG-7 SR#B0 Packaging: Tray Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-FBGA (7.5x8.5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY62167EV30LL-45ZXA; R1LV1616HSA-4LI#B0; R1LV1616HSA-4LI; R1LV1616RBG-7SR#B0; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 119654-R1LV1616RBG-7SR#B0
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-FBGA (7.5x8.5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62167EV30LL-45ZXA; R1LV1616HSA-4LI#B0; R1LV1616HSA-4LI; R1LV1616RBG-7SR#B0;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV1616RBG-7SR#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV1616RBG-7SR#B0
Memory IC and Storage Component 774-R1LV1616RBG-7SR#B0
IC SRAM 16MBIT 70NS 48FBGA Product overview: R1LV1616RBG-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616RBG-7SR# B0 can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT 70NS 48FBGA Product overview: R1LV1616RBG-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616RBG-7SR#B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - R1LV1616RBG-7SR#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LV1616RBG-7SR#B0
Integrated Circuits (ICs) - Memory - Memory R1LV1616RBG-7SR#B0
IC SRAM 16MBIT PARALLEL 48TFBGA

IC SRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - R1LV1616RBG-7SR#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 16Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

SRAM Memory IC 16Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

Buy Now
Memory - R1LV1616RBG-7SR#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 16Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

SRAM Memory IC 16Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

Buy Now Datasheet
IC SRAM 16MBIT PARALLEL 48FBGA

IC SRAM 16MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 119654-R1LV1616RBG-7SR#B0 774-R1LV1616RBG-7SR#B0 R1LV1616RBG-7SR#B0 R1LV1616RBG-7SR#B0 R1LV1616RBG-7SR#B0
Product Name Memory - SRAM - R1LV1616RBG-7SR#B0 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 48-FBGA (7.5x8.5) Tray BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - CY14E256Q2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 71V2556XS133PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details