Renesas Electronics Corporation Memory R1LV1616HSA-4SI#B1

Description
IC SRAM 16MBIT PARALLEL 48TSOP I
Request a Quote Datasheet
Description
IC SRAM 16MBIT PARALLEL 48TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 559-R1LV1616HSA-4SI#B1-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 997290-R1LV1616HSA-4SI#B1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
997290-R1LV1616HSA-4SI#B1
Integrated Circuits (ICs) - Memory 997290-R1LV1616HSA-4SI#B1
Win Source Part Number: 997290-R1LV1616HSA-4 SI#B1 Category: Integrated Circuits (ICs)>Memory Series: * Package: Tray Standard Package: 96 Mounting: SMD (SMT) Memory Type: Volatile Memory Size: 16Mb (1M x 16, 2M x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 559-R1LV1616HSA-4SI# B1 Product Status: Last Time Buy

Win Source Part Number: 997290-R1LV1616HSA-4SI#B1
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Memory Type: Volatile
Memory Size: 16Mb (1M x 16, 2M x 8)
Access Time: 45 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Other Names: 559-R1LV1616HSA-4SI#B1
Product Status: Last Time Buy

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV1616HSA-4SI#B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV1616HSA-4SI#B1
Memory IC and Storage Component 774-R1LV1616HSA-4SI#B1
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: R1LV1616HSA-4SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616HSA-4SI# B1 can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: R1LV1616HSA-4SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616HSA-4SI#B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1LV1616HSA-4SI#B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-TSOP I

SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-TSOP I

Buy Now Datasheet
IC

IC

Supplier's Site Datasheet
Sram, 16Mbit, -40 To 85Deg C; Memory Size Renesas - 84AC2583 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 16Mbit, -40 To 85Deg C; Memory Size Renesas
84AC2583
Sram, 16Mbit, -40 To 85Deg C; Memory Size Renesas 84AC2583
SRAM, 16MBIT, -40 TO 85DEG C; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit / 1M x 16bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:45ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 16MBIT, -40 TO 85DEG C; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit / 1M x 16bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:45ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - R1LV1616HSA-4SI#B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1LV1616HSA-4SI#B1
Integrated Circuits (ICs) - Memory R1LV1616HSA-4SI#B1
IC

IC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 559-R1LV1616HSA-4SI#B1-ND 997290-R1LV1616HSA-4SI#B1 774-R1LV1616HSA-4SI#B1 R1LV1616HSA-4SI#B1 R1LV1616HSA-4SI#B1 84AC2583 R1LV1616HSA-4SI#B1
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Sram, 16Mbit, -40 To 85Deg C; Memory Size Renesas Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width) TSOP-I
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B104NA-BA20XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers