Renesas Electronics Corporation 16-bit 3V Memory IC and Storage Component R1LV1616HBG-5SI#B0

Description
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA Product overview: R1LV1616HBG-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616HBG-5SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA Product overview: R1LV1616HBG-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616HBG-5SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 3V Memory IC and Storage Component - 774-R1LV1616HBG-5SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3V Memory IC and Storage Component
774-R1LV1616HBG-5SI#B0
16-bit 3V Memory IC and Storage Component 774-R1LV1616HBG-5SI#B0
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA Product overview: R1LV1616HBG-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616HBG-5SI# B0 can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA Product overview: R1LV1616HBG-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV1616HBG-5SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - R1LV1616HBG-5SI#B0 - 1087112-R1LV1616HBG-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - R1LV1616HBG-5SI#B0
1087112-R1LV1616HBG-5SI#B0
Memory - RAM - R1LV1616HBG-5SI#B0 1087112-R1LV1616HBG-5SI#B0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087112-R1LV1616HBG- 5SI#B0 Packaging: Bulk Number of Ports: 1 Mounting: SMD (SMT) Frequency: 50 GHz Operating Supply Voltage: 3 V Memory Type: RAM, SRAM Memory Size: 15.3 MB Interface: Parallel Access Time: 55 ns Density: 16 Mb Sync/Async: Asynchronous Number of Pins: 48 Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY62167DV30LL-55BVXI ; CY62167EV30LL-45BVXI ; CY62167DV30LL-70BVI; AS6C8016A-55BIN; MT48LC16M16A2B4-6A IT:G; MT46V16M16CY-5B:MR1L V1616HBG5SI#B0; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087112-R1LV1616HBG-5SI#B0
Packaging: Bulk
Number of Ports: 1
Mounting: SMD (SMT)
Frequency: 50 GHz
Operating Supply Voltage: 3 V
Memory Type: RAM, SRAM
Memory Size: 15.3 MB
Interface: Parallel
Access Time: 55 ns
Density: 16 Mb
Sync/Async: Asynchronous
Number of Pins: 48
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY62167DV30LL-55BVXI; CY62167EV30LL-45BVXI; CY62167DV30LL-70BVI; AS6C8016A-55BIN; MT48LC16M16A2B4-6A IT:G; MT46V16M16CY-5B:MR1LV1616HBG5SI#B0;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-R1LV1616HBG-5SI#B0 1087112-R1LV1616HBG-5SI#B0
Product Name 16-bit 3V Memory IC and Storage Component Memory - RAM - R1LV1616HBG-5SI#B0
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details