Renesas Electronics Corporation Integrated Circuits (ICs) - Memory R1LV0816ASB-7SI#B0

Description
Win Source Part Number: 1214651-R1LV0816ASB- 7SI#B0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 2.4V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): R1LV0816ASB7SI#B0; ECCN: 3A991B2A Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: RENRNSR1LV0816ASB-7S I#B0,2156-R1LV0816AS B-7SI#B0-RE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1214651-R1LV0816ASB- 7SI#B0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 2.4V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): R1LV0816ASB7SI#B0; ECCN: 3A991B2A Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: RENRNSR1LV0816ASB-7S I#B0,2156-R1LV0816AS B-7SI#B0-RE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1214651-R1LV0816ASB-7SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1214651-R1LV0816ASB-7SI#B0
Integrated Circuits (ICs) - Memory 1214651-R1LV0816ASB-7SI#B0
Win Source Part Number: 1214651-R1LV0816ASB- 7SI#B0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 2.4V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): R1LV0816ASB7SI#B0; ECCN: 3A991B2A Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: RENRNSR1LV0816ASB-7S I#B0,2156-R1LV0816AS B-7SI#B0-RE Product Status: Obsolete

Win Source Part Number: 1214651-R1LV0816ASB-7SI#B0
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): R1LV0816ASB7SI#B0;
ECCN: 3A991B2A
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR1LV0816ASB-7SI#B0,2156-R1LV0816ASB-7SI#B0-RE
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV0816ASB-7SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0816ASB-7SI#B0
Memory IC and Storage Component 774-R1LV0816ASB-7SI#B0
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: R1LV0816ASB-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0816ASB-7SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: R1LV0816ASB-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0816ASB-7SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1LV0816ASB-7SI#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II

SRAM Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - R1LV0816ASB-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 8Mbit Parallel 70 ns 44-TSOP II

SRAM Memory IC 8Mbit Parallel 70 ns 44-TSOP II

Buy Now Datasheet
Memory - R1LV0816ASB-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 8Mbit Parallel 70 ns 44-TSOP II

SRAM Memory IC 8Mbit Parallel 70 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LV0816ASB-7SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LV0816ASB-7SI#B0
Integrated Circuits (ICs) - Memory - Memory R1LV0816ASB-7SI#B0
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1214651-R1LV0816ASB-7SI#B0 774-R1LV0816ASB-7SI#B0 R1LV0816ASB-7SI#B0-ND R1LV0816ASB-7SI#B0 R1LV0816ASB-7SI#B0 R1LV0816ASB-7SI#B0
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - CY14MB256J2-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Memory - 71P72804S167BQG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details