Renesas Electronics Corporation Integrated Circuits (ICs) - Memory R1LV0816ASA-5SI#B0

Description
Win Source Part Number: 1030087-R1LV0816ASA- 5SI#B0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16, 1M x 8) Access Time: 55 ns Voltage - Supply: 2.4V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): R1LV0816ASA-5SI#B0R1 LV0816ASA-5SI#B0.; Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 2156-R1LV0816ASA-5SI #B0,RENRNSR1LV0816AS A-5SI#B0 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1030087-R1LV0816ASA- 5SI#B0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16, 1M x 8) Access Time: 55 ns Voltage - Supply: 2.4V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): R1LV0816ASA-5SI#B0R1 LV0816ASA-5SI#B0.; Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 2156-R1LV0816ASA-5SI #B0,RENRNSR1LV0816AS A-5SI#B0 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1030087-R1LV0816ASA-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1030087-R1LV0816ASA-5SI#B0
Integrated Circuits (ICs) - Memory 1030087-R1LV0816ASA-5SI#B0
Win Source Part Number: 1030087-R1LV0816ASA- 5SI#B0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16, 1M x 8) Access Time: 55 ns Voltage - Supply: 2.4V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): R1LV0816ASA-5SI#B0R1 LV0816ASA-5SI#B0.; Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 2156-R1LV0816ASA-5SI #B0,RENRNSR1LV0816AS A-5SI#B0 RoHS Status: Not applicable

Win Source Part Number: 1030087-R1LV0816ASA-5SI#B0
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16, 1M x 8)
Access Time: 55 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): R1LV0816ASA-5SI#B0R1LV0816ASA-5SI#B0.;
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 2156-R1LV0816ASA-5SI#B0,RENRNSR1LV0816ASA-5SI#B0
RoHS Status: Not applicable

Buy Now Datasheet
Memory - R1LV0816ASA-5SI#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 55ns 48-TSOP I

SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 55ns 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV0816ASA-5SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0816ASA-5SI#B0
Memory IC and Storage Component 774-R1LV0816ASA-5SI#B0
IC SRAM 8MBIT PARALLEL 48TSOP I Product overview: R1LV0816ASA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0816ASA-5SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 48TSOP I Product overview: R1LV0816ASA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0816ASA-5SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LV0816ASA-5SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LV0816ASA-5SI#B0
Integrated Circuits (ICs) - Memory - Memory R1LV0816ASA-5SI#B0
IC SRAM 8MBIT PARALLEL 48TSOP I

IC SRAM 8MBIT PARALLEL 48TSOP I

Supplier's Site
IC SRAM 8MBIT PARALLEL 48TSOP I

IC SRAM 8MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Memory - R1LV0816ASA-5SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-TSOP I

SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-TSOP I

Buy Now Datasheet
Memory - R1LV0816ASA-5SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 8Mbit Parallel 55 ns 48-TSOP I

SRAM Memory IC 8Mbit Parallel 55 ns 48-TSOP I

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 48TSOP I

IC SRAM 8MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1030087-R1LV0816ASA-5SI#B0 R1LV0816ASA-5SI#B0-ND 774-R1LV0816ASA-5SI#B0 R1LV0816ASA-5SI#B0 R1LV0816ASA-5SI#B0 R1LV0816ASA-5SI#B0 R1LV0816ASA-5SI#B0 R1LV0816ASA-5SI#B0
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
 - CY14B101LA-ZS20XI - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
View Details
6 suppliers
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details