Manufacturer: Renesas Electronics America
Win Source Part Number: 099037-R1LV0416DSB-7
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 44-TSOP (0.400", 10.16mm Width)
Manufacturer Device Package: 44-TSOP II
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (256K x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
IC SRAM 4MBIT 70NS 44TSOP Product overview: R1LV0416DSB-7LI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0416DSB-7LI#
Standard SRAM, 256KX16, 70ns, CMOS, PDSO44
SRAM Memory IC 4Mbit Parallel 70 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 099037-R1LV0416DSB-7LI#B0 | 774-R1LV0416DSB-7LI#B0 | R1LV0416DSB-7LI#B0 | R1LV0416DSB-7LI#B0 | R1LV0416DSB-7LI#B0 |
| Product Name | Integrated Circuits(ICs) | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | Surface Mount | ||
| Package Type | Tray | SOP; TSOP; TSOP II-44 | 44-TSOP (0.400\", 10.16mm Width) |