Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998159-R1LV0416DBG-5
Mounting: SMD (SMT)
Memory Size: 512 kB
Access Time: 55 ns
Number of Pins: 48
Categories: OEM Parts(O-R)
Case / Package: FBGA
Alternative Parts (Cross-Reference): R1LV0416DBG-5SIR1LV0
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998159-R1LV0416DBG-5SI |
| Product Name | OEM Parts - OEM Parts (O - R) - R1LV0416DBG-5SI |