Renesas Electronics Corporation Memory - RAM - R1LV0416CBG-5SI(#B0) R1LV0416CBG-5SI(#B0)

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224935-R1LV0416CBG- 5SI(#B0) Categories: RAM Alternative Parts (Cross-Reference): R1LV0416CBG-5SI#B0; R1LV0416CBG5SI#B0; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224935-R1LV0416CBG- 5SI(#B0) Categories: RAM Alternative Parts (Cross-Reference): R1LV0416CBG-5SI#B0; R1LV0416CBG5SI#B0; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - R1LV0416CBG-5SI(#B0) - 1224935-R1LV0416CBG-5SI(#B0) - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - R1LV0416CBG-5SI(#B0)
1224935-R1LV0416CBG-5SI(#B0)
Memory - RAM - R1LV0416CBG-5SI(#B0) 1224935-R1LV0416CBG-5SI(#B0)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224935-R1LV0416CBG- 5SI(#B0) Categories: RAM Alternative Parts (Cross-Reference): R1LV0416CBG-5SI#B0; R1LV0416CBG5SI#B0; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224935-R1LV0416CBG-5SI(#B0)
Categories: RAM
Alternative Parts (Cross-Reference): R1LV0416CBG-5SI#B0; R1LV0416CBG5SI#B0;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
2.5V 3V Memory IC and Storage Component - 774-R1LV0416CBG-5SI(#B0) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V Memory IC and Storage Component
774-R1LV0416CBG-5SI(#B0)
2.5V 3V Memory IC and Storage Component 774-R1LV0416CBG-5SI(#B0)
SRAM Chip Async Single 2.5V/3V 4M-bit 256K x 16 55ns 48-Pin CSP Product overview: R1LV0416CBG-5SI(#B0) from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0416CBG-5SI( #B0) can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 2.5V/3V 4M-bit 256K x 16 55ns 48-Pin CSP Product overview: R1LV0416CBG-5SI(#B0) from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0416CBG-5SI(#B0) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1224935-R1LV0416CBG-5SI(#B0) 774-R1LV0416CBG-5SI(#B0)
Product Name Memory - RAM - R1LV0416CBG-5SI(#B0) 2.5V 3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14E256L-SZ45XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
3 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details