Renesas Electronics Corporation Integrated Circuits(ICs) R1LV0414DSB-7LI#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 142815-R1LV0414DSB-7 LI#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 44-TSOP (0.400", 10.16mm Width) Manufacturer Device Package: 44-TSOP II Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (256K x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 142815-R1LV0414DSB-7 LI#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 44-TSOP (0.400", 10.16mm Width) Manufacturer Device Package: 44-TSOP II Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (256K x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 142815-R1LV0414DSB-7LI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
142815-R1LV0414DSB-7LI#B0
Integrated Circuits(ICs) 142815-R1LV0414DSB-7LI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 142815-R1LV0414DSB-7 LI#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 44-TSOP (0.400", 10.16mm Width) Manufacturer Device Package: 44-TSOP II Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (256K x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 142815-R1LV0414DSB-7LI#B0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 44-TSOP (0.400", 10.16mm Width)
Manufacturer Device Package: 44-TSOP II
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (256K x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV0414DSB-7LI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0414DSB-7LI#B0
Memory IC and Storage Component 774-R1LV0414DSB-7LI#B0
IC SRAM 4MBIT 70NS 44TSOP Product overview: R1LV0414DSB-7LI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0414DSB-7LI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 70NS 44TSOP Product overview: R1LV0414DSB-7LI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0414DSB-7LI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - R1LV0414DSB-7LI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1LV0414DSB-7LI#B0
Integrated Circuits (ICs) - Memory R1LV0414DSB-7LI#B0
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - R1LV0414DSB-7LI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 44-TSOP II

SRAM Memory IC 4Mbit Parallel 70 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 142815-R1LV0414DSB-7LI#B0 774-R1LV0414DSB-7LI#B0 R1LV0414DSB-7LI#B0 R1LV0414DSB-7LI#B0
Product Name Integrated Circuits(ICs) Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details