Standard SRAM, 256KX16, 55ns, CMOS, PDSO44
Manufacturer: Renesas Electronics America
Win Source Part Number: 720013-R1LV0414DSB-5
Manufacturer Homepage: www.renesas.com
Reference Date Code: 1237+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: R1LV0414DSB-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1LV0414DSB-5SI
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM Memory IC 4Mbit Parallel 55 ns 44-TSOP II
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LV0414DSB-5SI#B0 | 720013-R1LV0414DSB-5SI#B0 | 2020-R1LV0414DSB-5SI#B0 | R1LV0414DSB-5SI#B0 | R1LV0414DSB-5SI#B0 |
| Product Name | Memory - R1LV0414DSB-5SI#B0 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Logic Family | CMOS | ||||
| Package Type | SOP; TSOP; TSOP2-44 | TSOP; Bulk | 44-TSOP (0.400\", 10.16mm Width) | ||
| Access Time | 55 ns | 55 ns | 55 ns |