IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LV0408DSP-5SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1LV0408DSP-5SR
Standard SRAM, 512KX8, 55ns, CMOS, PDSO32
SRAM Memory IC 4Mbit Parallel 55 ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-R1LV0408DSP-5SR#B0 | R1LV0408DSP-5SR#B0 | R1LV0408DSP-5SR#B0 | R1LV0408DSP-5SR#B0 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | |
| Cycle Time | 55 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |