Renesas Electronics Corporation 3V Memory IC and Storage Component R1LV0408DSA-5SI#S0

Description
IC SRAM 4MBIT 55NS 32TSOP / SRAM Chip Async Single 3V 4M-bit 512K x 8 55ns 32-Pin TSOP-I T/R Product overview: R1LV0408DSA-5SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT 55NS 32TSOP / SRAM Chip Async Single 3V 4M-bit 512K x 8 55ns 32-Pin TSOP-I T/R Product overview: R1LV0408DSA-5SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Memory IC and Storage Component - 774-R1LV0408DSA-5SI#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-R1LV0408DSA-5SI#S0
3V Memory IC and Storage Component 774-R1LV0408DSA-5SI#S0
IC SRAM 4MBIT 55NS 32TSOP / SRAM Chip Async Single 3V 4M-bit 512K x 8 55ns 32-Pin TSOP-I T/R Product overview: R1LV0408DSA-5SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI# S0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 55NS 32TSOP / SRAM Chip Async Single 3V 4M-bit 512K x 8 55ns 32-Pin TSOP-I T/R Product overview: R1LV0408DSA-5SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 027078-R1LV0408DSA-5SI#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
027078-R1LV0408DSA-5SI#S0
Integrated Circuits(ICs) 027078-R1LV0408DSA-5SI#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 027078-R1LV0408DSA-5 SI#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 55ns Package: 32-TFSOP (0.465", 11.80mm Width) Manufacturer Device Package: 32-sTSOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Family Name: R1LV0408D Introduction Date: May 22, 2007 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 027078-R1LV0408DSA-5SI#S0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 55ns
Package: 32-TFSOP (0.465", 11.80mm Width)
Manufacturer Device Package: 32-sTSOP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (512K x 8)
Interface: Parallel
Family Name: R1LV0408D
Introduction Date: May 22, 2007
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-R1LV0408DSA-5SI#S0 027078-R1LV0408DSA-5SI#S0
Product Name 3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - CY14B101L-SP35XCT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details