Renesas Electronics Corporation Memory IC and Storage Component R1LV0408DSA-5SI#B0

Description
IC SRAM 4MBIT 55NS 32STSOP Product overview: R1LV0408DSA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT 55NS 32STSOP Product overview: R1LV0408DSA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1LV0408DSA-5SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0408DSA-5SI#B0
Memory IC and Storage Component 774-R1LV0408DSA-5SI#B0
IC SRAM 4MBIT 55NS 32STSOP Product overview: R1LV0408DSA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 55NS 32STSOP Product overview: R1LV0408DSA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSA-5SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 027077-R1LV0408DSA-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
027077-R1LV0408DSA-5SI#B0
Integrated Circuits(ICs) 027077-R1LV0408DSA-5SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 027077-R1LV0408DSA-5 SI#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 55ns Package: 32-TFSOP (0.465", 11.80mm Width) Manufacturer Device Package: 32-sTSOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 027077-R1LV0408DSA-5SI#B0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 55ns
Package: 32-TFSOP (0.465", 11.80mm Width)
Manufacturer Device Package: 32-sTSOP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (512K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sram, 4Mbit, 3V, 55Ns, 32Stsop; Memory Size Renesas - 73T9538 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, 3V, 55Ns, 32Stsop; Memory Size Renesas
73T9538
Sram, 4Mbit, 3V, 55Ns, 32Stsop; Memory Size Renesas 73T9538
SRAM, 4MBIT, 3V, 55NS, 32STSOP; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:STSOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature RoHS Compliant: Yes

SRAM, 4MBIT, 3V, 55NS, 32STSOP; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:STSOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
STANDARD SRAM, 512KX8, 55NS

STANDARD SRAM, 512KX8, 55NS

Supplier's Site
Memory - R1LV0408DSA-5SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 55 ns 32-sTSOP

SRAM Memory IC 4Mbit Parallel 55 ns 32-sTSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1LV0408DSA-5SI#B0 027077-R1LV0408DSA-5SI#B0 73T9538 R1LV0408DSA-5SI#B0 R1LV0408DSA-5SI#B0
Product Name Memory IC and Storage Component Integrated Circuits(ICs) Sram, 4Mbit, 3V, 55Ns, 32Stsop; Memory Size Renesas Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray STSOP 32-TFSOP (0.465", 11.80mm Width) 32-TFSOP (0.465\", 11.80mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71V2556SA133BQI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details