SRAM Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: R1LV0216BSB-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0216BSB-5SI#
IC SRAM 2MBIT PARALLEL 44TSOP II
SRAM Memory IC 2Mbit Parallel 55 ns 44-TSOP II
SRAM Memory IC 2Mbit Parallel 55 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LV0216BSB-5SI#B0-ND | 774-R1LV0216BSB-5SI#B0 | R1LV0216BSB-5SI#B0 | R1LV0216BSB-5SI#B0 | R1LV0216BSB-5SI#B0 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Bulk | 44-TSOP (0.400\", 10.16mm Width) |