Renesas Electronics Corporation Memory IC and Storage Component R1LV0208BSA-7SI#B0

Description
IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: R1LV0208BSA-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0208BSA-7SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: R1LV0208BSA-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0208BSA-7SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1LV0208BSA-7SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0208BSA-7SI#B0
Memory IC and Storage Component 774-R1LV0208BSA-7SI#B0
IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: R1LV0208BSA-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0208BSA-7SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: R1LV0208BSA-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0208BSA-7SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1319899-R1LV0208BSA-7SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1319899-R1LV0208BSA-7SI#B0
Integrated Circuits (ICs) - Memory - Memory 1319899-R1LV0208BSA-7SI#B0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319899-R1LV0208BSA- 7SI#B0 Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 1 Mounting: Surface Mount Technology: SRAM Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-TFSOP (0.465", 11.80mm Width) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Base Product Number: R1LV0208 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319899-R1LV0208BSA-7SI#B0
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Technology: SRAM
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-TFSOP (0.465", 11.80mm Width)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Base Product Number: R1LV0208
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 32STSOP

IC SRAM 2MBIT PARALLEL 32STSOP

Supplier's Site Datasheet
Memory - R1LV0208BSA-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 2Mbit Parallel 70 ns 32-TSOP I

SRAM Memory IC 2Mbit Parallel 70 ns 32-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1LV0208BSA-7SI#B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
R1LV0208BSA-7SI#B0
Integrated Circuits (ICs) - Memory R1LV0208BSA-7SI#B0
IC SRAM 2MBIT PARALLEL 32STSOP

IC SRAM 2MBIT PARALLEL 32STSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1LV0208BSA-7SI#B0 1319899-R1LV0208BSA-7SI#B0 R1LV0208BSA-7SI#B0 R1LV0208BSA-7SI#B0 R1LV0208BSA-7SI#B0
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details