The R1LV0208BSA-5SI is a 2-Mbit static RAM organized as 262,144 words by 8 bits, designed for low voltage applications. It operates with a single power supply voltage range of 2.7V to 3.6V and features a low standby current of 1µA at 3.0V. This memory device does not require clocks or refresh cycles, simplifying its interfacing in battery-operated and battery backup applications. The device is packaged in a 32-pin sTSOP format, making it suitable for compact designs. It supports TTL-compatible inputs and outputs, and includes features such as chip select options (CS1# and CS2) for easy memory expansion, common data I/O, and three-state outputs to prevent data contention on the I/O bus. The operating temperature range is from -40°C to +85°C, making it versatile for various environmental conditions.
SRAM Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
SRAM Memory IC 2Mbit Parallel 55 ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
IC SRAM 2MBIT PARALLEL 32STSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LV0208BSA-5SI#S0-ND | R1LV0208BSA-5SI#S0 | R1LV0208BSA-5SI#S0 | R1LV0208BSA-5SI#S0 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | 32-TFSOP (0.465\", 11.80mm Width) |