Renesas Electronics Corporation Memory - R1LV0108ESP-7SR R1LV0108ESP-7SR

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 740957-R1LV0108ESP-7 SR Manufacturer Homepage: www.renesas.com Reference case: SOP-32 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 740957-R1LV0108ESP-7 SR Manufacturer Homepage: www.renesas.com Reference case: SOP-32 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - R1LV0108ESP-7SR - 740957-R1LV0108ESP-7SR - Win Source Electronics
Laguna Hills, CA, United States
Memory - R1LV0108ESP-7SR
740957-R1LV0108ESP-7SR
Memory - R1LV0108ESP-7SR 740957-R1LV0108ESP-7SR
Manufacturer: Renesas Electronics America Win Source Part Number: 740957-R1LV0108ESP-7 SR Manufacturer Homepage: www.renesas.com Reference case: SOP-32 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 740957-R1LV0108ESP-7SR
Manufacturer Homepage: www.renesas.com
Reference case: SOP-32
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 2020-R1LV0108ESP-7SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-R1LV0108ESP-7SR
Memory IC and Storage Component 2020-R1LV0108ESP-7SR
Product overview: R1LV0108ESP-7SR from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1LV0108ESP-7SR can be used for catalog matching and distributor lookup.

Product overview: R1LV0108ESP-7SR from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1LV0108ESP-7SR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 740957-R1LV0108ESP-7SR 2020-R1LV0108ESP-7SR
Product Name Memory - R1LV0108ESP-7SR Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
Memory - 28152182 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details