Renesas Electronics Corporation Memory R1LV0108ESN-5SI#B0

Description
SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP
Request a Quote Datasheet
Description
SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - R1LV0108ESN-5SI#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP

SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP

Buy Now Datasheet
 - R1LV0108ESN-5SI#B0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 55ns, CMOS, PDSO32

Standard SRAM, 128KX8, 55ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory IC and Storage Component - 774-R1LV0108ESN-5SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0108ESN-5SI#B0
Memory IC and Storage Component 774-R1LV0108ESN-5SI#B0
IC SRAM 1MBIT PARALLEL 32SOP Product overview: R1LV0108ESN-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESN-5SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOP Product overview: R1LV0108ESN-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESN-5SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - R1LV0108ESN-5SI#B0 - 931285-R1LV0108ESN-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LV0108ESN-5SI#B0
931285-R1LV0108ESN-5SI#B0
Memory - SRAM - R1LV0108ESN-5SI#B0 931285-R1LV0108ESN-5SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 931285-R1LV0108ESN-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-SOP Package: Tube Package: 32-SOIC (0.450", 11.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-SOP ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 931285-R1LV0108ESN-5SI#B0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-SOP
Package: Tube
Package: 32-SOIC (0.450", 11.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOP
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory - R1LV0108ESN-5SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit Parallel 55 ns 32-SOP

SRAM Memory IC 1Mbit Parallel 55 ns 32-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LV0108ESN-5SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LV0108ESN-5SI#B0
Integrated Circuits (ICs) - Memory - Memory R1LV0108ESN-5SI#B0
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LV0108ESN-5SI#B0-ND R1LV0108ESN-5SI#B0 774-R1LV0108ESN-5SI#B0 931285-R1LV0108ESN-5SI#B0 R1LV0108ESN-5SI#B0 R1LV0108ESN-5SI#B0 R1LV0108ESN-5SI#B0
Product Name Memory Memory IC and Storage Component Memory - SRAM - R1LV0108ESN-5SI#B0 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "32-SOIC (0.450"", 11.40mm Width)" SOP; SOP(32)32 SOIC; Tube SOP; SOIC; 32-SOP SOIC; 32-SOIC (0.450\", 11.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14MB064J1A-SXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64 kbits
View Details
2 suppliers
Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details