SRAM Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP
IC SRAM 1MBIT PARALLEL 32TSOP I
SRAM Memory IC 1Mbit Parallel 70 ns 32-TSOP I
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LV0108ESF-7SI#S0-ND | R1LV0108ESF-7SI#S0 | R1LV0108ESF-7SI#S0 | R1LV0108ESF-7SI#S0 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) |