SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I
Manufacturer: Renesas Electronics America
Win Source Part Number: 792853-R1LV0108ESF-5
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: R1LV0108E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP (8x20)
Alternative Parts (Cross-Reference): EM610FV8T-55LF; EM610FV8T-55LL; CY62128VLL-70ZIT; CY62128VL-70ZI;
Introduction Date: January 28, 2011
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: R1LV0108ESF-5SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESF-5SI#
SRAM Memory IC 1Mbit Parallel 55 ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP
IC SRAM 1MBIT PARALLEL 32TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LV0108ESF-5SI#S0-ND | 792853-R1LV0108ESF-5SI#S0 | 774-R1LV0108ESF-5SI#S0 | R1LV0108ESF-5SI#S0 | R1LV0108ESF-5SI#S0 | R1LV0108ESF-5SI#S0 |
| Product Name | Memory | Memory - SRAM - R1LV0108ESF-5SI#S0 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | Tape & Reel (TR) | 32-TFSOP (0.724\", 18.40mm Width) |