Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001349-R1LP5256ESP-
Mounting: SMD (SMT)
Memory Size: 32 kB
Access Time: 70 ns
Number of Pins: 28
Categories: OEM Parts(O-R)
Case / Package: SOIC
Alternative Parts (Cross-Reference): R1LP5256ESP-7SRR1LP5
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001349-R1LP5256ESP-7SR |
| Product Name | OEM Parts - OEM Parts (O - R) - R1LP5256ESP-7SR |