Win Source Part Number: 1254200-R1LP5256ESP-
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.330", 8.40mm Width)
Supplier Device Package: 28-SOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2156-R1LP5256ESP-7SR
Product Status: Obsolete
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-7SR#
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Standard SRAM, 32KX8, 70ns, CMOS, PDSO28
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254200-R1LP5256ESP-7SR#B0 | 774-R1LP5256ESP-7SR#B0 | R1LP5256ESP-7SR#B0-ND | R1LP5256ESP-7SR#B0 | R1LP5256ESP-7SR#B0 | R1LP5256ESP-7SR#B0 | R1LP5256ESP-7SR#B0 | R1LP5256ESP-7SR#B0 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Cycle Time | 70 ns | 70 ns | 70 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |