Renesas Electronics Corporation Memory R1LP5256ESP-7SI#S0

Description
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet
Description
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - R1LP5256ESP-7SI#S0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

SRAM Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LP5256ESP-7SI#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP5256ESP-7SI#S0
Memory IC and Storage Component 774-R1LP5256ESP-7SI#S0
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-7SI# S0 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-7SI#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - R1LP5256ESP-7SI#S0 - 792852-R1LP5256ESP-7SI#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LP5256ESP-7SI#S0
792852-R1LP5256ESP-7SI#S0
Memory - SRAM - R1LP5256ESP-7SI#S0 792852-R1LP5256ESP-7SI#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 792852-R1LP5256ESP-7 SI#S0 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.342", 8.69mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Family Name: R1LP5256E Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-SOP Alternative Parts (Cross-Reference): GM76C256CLLEFW-55; GM76C256CLFW-55; GM76C256CLLFW-55; GM76C256CLEFW-55; Introduction Date: December 09, 2010 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792852-R1LP5256ESP-7SI#S0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Family Name: R1LP5256E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-SOP
Alternative Parts (Cross-Reference): GM76C256CLLEFW-55; GM76C256CLFW-55; GM76C256CLLFW-55; GM76C256CLEFW-55;
Introduction Date: December 09, 2010
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LP5256ESP-7SI#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LP5256ESP-7SI#S0
Integrated Circuits (ICs) - Memory - Memory R1LP5256ESP-7SI#S0
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site
Memory - R1LP5256ESP-7SI#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LP5256ESP-7SI#S0-ND 774-R1LP5256ESP-7SI#S0 792852-R1LP5256ESP-7SI#S0 R1LP5256ESP-7SI#S0 R1LP5256ESP-7SI#S0 R1LP5256ESP-7SI#S0
Product Name Memory Memory IC and Storage Component Memory - SRAM - R1LP5256ESP-7SI#S0 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.330"", 8.40mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 28-SOIC (0.330\", 8.40mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details